Precision Associates Incorporated Datasheets for Elastomer and Rubber Shapes
Elastomers and rubber shapes are natural or synthetic polymers that exhibit elastic properties and can be formed into finished or semi-finished stock. These amorphous polymers are usually thermosets, but are also available as thermoplastics. Elastic polymer (elastomer) and rubber shapes are available in different forms and sizes, and often use filler materials.
Elastomer and Rubber Shapes: Learn more
| Product Name | Notes |
|---|---|
| PAI Ground Rubber balls are available in a variety of materials, including Viton®, Buna N, Neoprene®, HNBR and more. Molded Rubber Balls can be made in almost every one of... | |
| PAI Ground Rubber balls are available in a variety of materials, including Viton®, Buna N, Neoprene®, HNBR and more. PAI's Rubber Balls are precision ground to remove parting lines for... | |
| Precision Associates offers engineering services from initial part design to final delivery. If you need a standard O-ring, lip seal, gasket rubber-to-metal or other custom seal shape, we’ll manufacture the... |