Collection Name: Visual Energy
Construction: Level Loop
Density: 6000
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.219
Gauge: 1/10
Green Label Plus Certification Number: Certified GLP9968
NBS Smoke: Less than 450
Pattern Repeat: None
Primary Backing: non-woven synthetic
Product Type: Modular
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 11.5
Tufted Pile Height: 5/32"
Tufted Yarn Weight: 15 oz.
Weight Density: 90,000
Secondary Backing: EcoWorx® Tile
Patcraft Commercial Carpet | |
---|---|
Product Category | Flooring (industrial) |
Product Number | I0301 |
Product Name | Vim Modular Carpet |
Type | Carpet |