IKG Custom Rectangular Cross Bars Grating ECDF

Suppliers

Company
Product
Description
Supplier Links
Custom   Rectangular Cross Bars Grating - ECDF - IKG
Channelview, TX, United States
Custom Rectangular Cross Bars Grating
ECDF
Custom Rectangular Cross Bars Grating ECDF
Harsco Industrial IKG’s (IKG) Custom Welded Heavy Duty Rectangular Cross Bars are available only in steel alloys. They may be used in lieu of Weldforged® Heavy Duty Welded Grating for limited quantity production. The rectangular cross bar configuration offers increased lateral stability and is recommended where highly concentrated or turning wheel loads are present. We offer them with heavier bar sizes of ¼”, 5/16” and 3/8” (contact our National Sales Office for more information on heavier thickness.) This durable, economical low maintenance grating offers high strength to weight ratio suitable for trenches and inlets. Available in Steel Alloys. The ECDF product is a custom Welded Heavy Duty Grating with bearing bars 15/16" on centers and Rectangular Cross Bars 2" on centers. Available in Steel Alloys. Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features Custom manufactured to your specifications Manufactured to NAAMM standards May be used in lieu of Weldforged® Heavy Duty Welded Grating for limited quantity production Offered with heavier bar sizes of ¼”, 5/16” and 3/8” Advantages Durable Economical Versatile Low Maintenance High Strength to Weight Ratio Surfaces Serrated (slip resistant) Smooth Finishes Galvanized Steel Mebac® Bare Steel Painted Steel

Harsco Industrial IKG’s (IKG) Custom Welded Heavy Duty Rectangular Cross Bars are available only in steel alloys. They may be used in lieu of Weldforged® Heavy Duty Welded Grating for limited quantity production. The rectangular cross bar configuration offers increased lateral stability and is recommended where highly concentrated or turning wheel loads are present. We offer them with heavier bar sizes of ¼”, 5/16” and 3/8” (contact our National Sales Office for more information on heavier thickness.) This durable, economical low maintenance grating offers high strength to weight ratio suitable for trenches and inlets.

Available in Steel Alloys.

The ECDF product is a custom Welded Heavy Duty Grating with bearing bars 15/16" on centers and Rectangular Cross Bars 2" on centers.

Available in Steel Alloys.

Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features

  • Custom manufactured to your specifications
  • Manufactured to NAAMM standards
  • May be used in lieu of Weldforged® Heavy Duty Welded Grating for limited quantity production
  • Offered with heavier bar sizes of ¼”, 5/16” and 3/8”

Advantages

  • Durable
  • Economical
  • Versatile
  • Low Maintenance
  • High Strength to Weight Ratio

Surfaces

  • Serrated (slip resistant)
  • Smooth

Finishes

  • Galvanized Steel
  • Mebac®
  • Bare Steel
  • Painted Steel
Supplier's Site

Technical Specifications

  IKG
Product Category Flooring (industrial)
Product Number ECDF
Product Name Custom Rectangular Cross Bars Grating
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Railroad Grating -  - AMICO
Specs
Type Grating
Material Fiberglass; Steel
Features Anti-Slip
View Details
1-5/8
Raymond Handling Consultants, L.C.
Specs
Type Steel Plate
Length 46 inch (1168 mm)
Width 42 inch (1067 mm)
View Details