Nexperia B.V. 400 W Transient Voltage Suppressor PTVS5V0S1UR,115

Description
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Small plastic package suitable for surface-mounted design Very low package height: 1 mm AEC-Q101 qualified Applications Power supply protection Automotive application Industrial application Power management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 W Transient Voltage Suppressor - PTVS5V0S1UR,115 - Nexperia B.V.
Nijmegen, Netherlands
400 W Transient Voltage Suppressor
PTVS5V0S1UR,115
400 W Transient Voltage Suppressor PTVS5V0S1UR,115
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Small plastic package suitable for surface-mounted design Very low package height: 1 mm AEC-Q101 qualified Applications Power supply protection Automotive application Industrial application Power management

400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection.

Features and benefits

  • Rated peak pulse power: PPPM = 400 W (350 W for 3V3)
  • Reverse standoff voltage range: VRWM = 3.3 V to 64 V
  • Reverse current: IRM = 0.001 μA
  • Small plastic package suitable for surface-mounted design
  • Very low package height: 1 mm
  • AEC-Q101 qualified

Applications

  • Power supply protection
  • Automotive application
  • Industrial application
  • Power management
Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - PTVS5V0S1UR,115 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
PTVS5V0S1UR,115
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) PTVS5V0S1UR,115
43.5A 400W 9.2V 6.4V 5V SOD-123W Electrostatic and Surge Protection (TVS/ESD) ROHS

43.5A 400W 9.2V 6.4V 5V SOD-123W Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PTVS5V0S1UR,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PTVS5V0S1UR,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PTVS5V0S1UR,115
TVS DIODE 5VWM 9.2VC SOD123W

TVS DIODE 5VWM 9.2VC SOD123W

Supplier's Site
TVS Diodes - 1727-5229-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5229-1-ND
TVS Diodes 1727-5229-1-ND
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SOD-123W

9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SOD-123W

Supplier's Site Datasheet
TVS Diodes - 1727-5229-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5229-2-ND
TVS Diodes 1727-5229-2-ND
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SOD-123W

9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SOD-123W

Supplier's Site Datasheet
TVS Diodes - 1727-5229-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5229-6-ND
TVS Diodes 1727-5229-6-ND
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SOD-123W

9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SOD-123W

Supplier's Site Datasheet
TVS - TVS - Diodes - PTVS5V0S1UR,115 - 1090667-PTVS5V0S1UR,115 - Win Source Electronics
Yishun, Singapore
TVS - TVS - Diodes - PTVS5V0S1UR,115
1090667-PTVS5V0S1UR,115
TVS - TVS - Diodes - PTVS5V0S1UR,115 1090667-PTVS5V0S1UR,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090667-PTVS5V0S1UR, 115 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TA) Case / Package: CFP3 STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6.4V Max Clamping Voltage: 9.2V Peak Pulse Current(Ippm): 43.5A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090667-PTVS5V0S1UR,115
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TA)
Case / Package: CFP3
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.4V
Max Clamping Voltage: 9.2V
Peak Pulse Current(Ippm): 43.5A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited DigiKey Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS5V0S1UR,115 PTVS5V0S1UR,115 PTVS5V0S1UR,115 1727-5229-1-ND 1090667-PTVS5V0S1UR,115
Product Name 400 W Transient Voltage Suppressor TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS - TVS - Diodes - PTVS5V0S1UR,115
Direction Unidirectional
RoHS Compliant RoHS RoHS
Package SOD-123; SOD123W SOD-123 SOD-123; SOD-123W SOD-123; SOD-123W CFP3
VBR 6.4 to 7 volts 6.4 volts 6.4 volts 6.4 volts 6.4 volts
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

400 W Transient Voltage Suppressor - PTVS51VS1UR-QX - Nexperia B.V.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOD-123; SOD123W
View Details
30 V, 1 A Schottky barrier rectifier - PMEG3010EXE-QX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123HP
RoHS Compliant RoHS
View Details
Schottky barrier diode - BAT54C,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
RoHS Compliant RoHS
View Details
7 suppliers
General-purpose dual Schottky diode - BAS40-06WF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323
RoHS Compliant RoHS
View Details
4 suppliers