59.3V Clamp 25.3A Ipp Tvs Diode Through Hole 1.5KA
DigiKey | |
---|---|
Product Category | Transient Voltage Suppressor Diodes (TVS) |
Product Number | 1.5KA43AHE3/73-ND |
Product Name | TVS Diodes |
Configuration | Single |
Package | DO-201; DO-201AA, DO-27, Axial |
Peak Pulse Power | 1500 watts |
VC | 59.3 volts |