23.2V Clamp 43.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
23.2V Clamp 43.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
23.2V Clamp 43.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
DigiKey | |
---|---|
Product Category | Transient Voltage Suppressor Diodes (TVS) |
Product Number | SMB10J14AR5GDKR-ND |
Product Name | TVS Diodes |
Configuration | Single |
Package | SMB; DO-214AA, SMB |
Peak Pulse Power | 1000 watts |
VC | 23.2 volts |