Large surge current handling capacity in relation to the compact size. Increased 2-surge current handling capability in relation to standard varistors
Varistor Voltage = 22V
Maximum AC Voltage Rating = 14V
Maximum DC Voltage Rating = 18V
Clamping Voltage = 43V
Clamping Current = 5A
Series = ZNR
Diameter = 11.5mm
Maximum Surge Current = 1000A
Capacitance = 11nF
Dimensions = 11.5 (Dia.) x 4.7mm
Delivery on production packaging - Bag. This product is non-returnable.
Surge Absorber-Radial - Variable Resistors - Metal Oxide Varistors
Large surge current handling capacity in relation to the compact size. Increased 2-surge current handling capability in relation to standard varistors
Varistor Voltage = 22V
Maximum AC Voltage Rating = 14V
Maximum DC Voltage Rating = 18V
Clamping Voltage = 43V
Clamping Current = 5A
Series = ZNR
Diameter = 11.5mm
Maximum Surge Current = 1000A
Capacitance = 11nF
Dimensions = 11.5 (Dia.) x 4.7mm
Large surge current handling capacity in relation to the compact size. Increased 2-surge current handling capability in relation to standard varistors
Varistor Voltage = 22V
Maximum AC Voltage Rating = 14V
Maximum DC Voltage Rating = 18V
Clamping Voltage = 43V
Series = ZNR
Maximum Surge Current = 1000A
Capacitance = 11nF
Dimensions = 11.5 (Dia.) x 4.7mm
Lead Pitch = 7.5mm
Large surge current handling capacity in relation to the compact size. Increased 2-surge current handling capability in relation to standard varistors
Varistor Voltage = 22V
Maximum AC Voltage Rating = 14V
Maximum DC Voltage Rating = 18V
Clamping Voltage = 43V
Series = ZNR
Maximum Surge Current = 1000A
Capacitance = 11nF
Dimensions = 11.5 (Dia.) x 4.7mm
Lead Pitch = 7.5mm
RS Components, Ltd. | RS Components, Ltd. | |
---|---|---|
Product Category | Metal Oxide Varistors (MOVs) | Metal Oxide Varistors (MOVs) |
Product Number | 7209847P | 439607 |
Supply Voltage (VS) | 18 volts | 18 volts |