Cendrex Inc. PFI - Fire Rated Insulated Access Door for All Surface Types

Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFI - Fire Rated Insulated Access Door for All Surface Types -  - Cendrex Inc.
Montreal, Quebec, Canada
PFI - Fire Rated Insulated Access Door for All Surface Types
PFI - Fire Rated Insulated Access Door for All Surface Types
Description The PFI access door is insulated with 2” thick mineral wool and can be used on fire rated walls and ceilings. It comes with a 1” flange for an easy flush installation on any type of surface. As per UL and NFPA standards, once the installation is complete and the provided springs are hooked to the back of the panel, the door will be self closing and self locking. The largest fire rated PFI doors available for vertical and horizontal installations with temperature rise are respectively: (48’’ x 48’’) and (24’’ x 36’’ or 864 sq inches). For installation in vertical wall assemblies: Rating 1 1/2 hours. Temperature rise: 250°F (139°C) at 30 mins and 450°F (250°C) at 60 mins. Maximum door size of 48" x 48". Rating 3 hours. Temperature rise: 400°F at 60 mins. Maximum door size of 48" x 48". For installation in horizontal ceiling assemblies: With temperature rise: Rating 3 hours for non-cumbustible assembly and 1 hour for combustible assembly: Temperature rise: Max 250°F (139°C) at 30 mins, 450°F (250°C) at 60 mins. Maximum door size of 24" x 36" or 864 sq inches (see note 1) Without temperature rise: Rating: 3 hours for non-combustible assembly and 1 hour for combustible assembly. Maximum door size of 48'x48' Standards listed: NFPA 252-2003, UL 10(b), UL 555, CAN/ULC S112 M90-R2001, CAN/ULC S104-10.

Description

The PFI access door is insulated with 2” thick mineral wool and can be used on fire rated walls and ceilings. It comes with a 1” flange for an easy flush installation on any type of surface. As per UL and NFPA standards, once the installation is complete and the provided springs are hooked to the back of the panel, the door will be self closing and self locking. The largest fire rated PFI doors available for vertical and horizontal installations with temperature rise are respectively: (48’’ x 48’’) and (24’’ x 36’’ or 864 sq inches).

For installation in vertical wall assemblies:

Rating 1 1/2 hours. Temperature rise: 250°F (139°C) at 30 mins and 450°F (250°C) at 60 mins. Maximum door size of 48" x 48".

Rating 3 hours. Temperature rise: 400°F at 60 mins. Maximum door size of 48" x 48".

For installation in horizontal ceiling assemblies:

With temperature rise: Rating 3 hours for non-cumbustible assembly and 1 hour for combustible assembly: Temperature rise: Max 250°F (139°C) at 30 mins, 450°F (250°C) at 60 mins. Maximum door size of 24" x 36" or 864 sq inches (see note 1)

Without temperature rise: Rating: 3 hours for non-combustible assembly and 1 hour for combustible assembly. Maximum door size of 48'x48'

Standards listed: NFPA 252-2003, UL 10(b), UL 555, CAN/ULC S112 M90-R2001, CAN/ULC S104-10.

Supplier's Site Datasheet

Technical Specifications

  Cendrex Inc.
Product Category Doors
Product Name PFI - Fire Rated Insulated Access Door for All Surface Types
Application Commercial; Industrial; Access
Unlock Full Specs
to access all available technical data

Similar Products

Standard One-Touch Inspection Door - QS3H - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Application Industrial
Type Inspection Door
Material StainlessSteel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
Single Polycarbonate Integrated Door, 24
Specs
Application Industrial
Width 24 inch (610 mm)
Height 30 inch (762 mm)
View Details
Profiler® Sliding 2000 Linear Door System - A2.16 - Horton Automatics
Specs
Application Commercial; Exterior Doors; StoreFront
Type Sliding
View Details