Lucas Milhaupt Global Brazing Solutions Datasheets for Fluxes
Fluxes are chemical compositions used in soldering, brazing and welding. They clean the metal’s surface, assist with heat transfer, and remove unwanted oxide films.
Fluxes: Learn more
| Product Name | Notes |
|---|---|
| Aluminum Brazing Paste Non-corrosive aluminum brazing paste is a versatile paste for furnace, torch, and induction brazing. We offer many aluminum brazing alloys and pastes to meet your particular application. | |
| A Flux for Every Brazing Need. Flux is critical to the brazing and soldering process because it minimizes the oxidation that may form on both the brazing filler metal and... | |
| Flux for general purpose and Carbide Brazing applications. Ideal for salt bath brazing. Dry flux is boron modified for extra protection. Dry version of Handy B1 Flux. | |
| For applications where a dry low volatile flux is desired. The 6040 flux is active in fluxing refractory oxides. | |
| For low temperature brazing, Sure Flo Flux is a creamy and smooth composition that provides excellent adhesion to parts. Its consistent blend will not spatter or run during a rapid... | |
| General purpose flux formulated for "Hot Rodding" or mixing with water for use as a paste flux. This flux was developed to stick to a heated wire or rod that... | |
| Handy Flo 100 is used for low temperature, general purpose brazing alloys. This series contains general purpose flux binder systems. Suitable for use with a variety of heat sources including... | |
| Handy Flo 200 is used for higher temperature brazing applications and filler metals. The 200 Series is for higher temperature applications. Designed for use with torch, induction, resistance and with... | |
| Handy Flo 700 is a system recommended exclusively for torch brazing aluminum. Flux binder series for the torch and induction brazing of aluminum. Typically formulated with 40% to 45% filler... | |
| Handy Flo 800 is a flux/binder system for solder alloys. These low temperature flux-binder systems are intended for soldering applications. Suitable heating methods include torch, induction, resistance, infrared, hot plate... | |
| These products offer several performance advantages and are more environmentally friendly than traditional fluxes. Additional advantages include a reduction in material cost because less flux is required to complete the... |