Lucas Milhaupt Global Brazing Solutions Datasheets for Braze and Brazing Alloys
Braze and brazing alloys join metals or other materials without extensive fusion of the substrates. Brazes have a higher melting point (>800° F) than solders and cause little or no metal vaporization, gain growth, stress corrosion, or distortion.
Braze and Brazing Alloys: Learn more
| Product Name | Notes |
|---|---|
| A flux coated filler metal shim used for joining aluminum and aluminum alloys. Shims are coated with a non-corrosive flux. CXZNAL 7822 is a zinc/aluminum/silico n composition that melts over... | |
| A flux coated filler metal shim used for joining aluminum and aluminum alloys. Shims are coated with a non-corrosive flux. LTB718CSP is an eutectic aluminum/silicon composition that melts over a... | |
| Aluminum brazing and soldering filler metals are used to join materials within the aluminum family of alloys. These materials are available in wire, strip, powder, paste (both corrosive and non-corrosive... | |
| Easy-Flo alloys are free-flowing filler metals that have been the standard in the industry for over 60 years. They are versatile, high-strength alloys that have the lowest melting point of... | |
| Fos Flo alloys are Copper based filler metals that are self-fluxing on copper by virtue of their phosphorous content. Because of their self-fluxing nature, you save time and money by... | |
| Handy Flo 300 is specifically for furnace brazing applications. This series is flux free and intended for furnace brazing (including vacuum) applications. They will burn off cleanly and leave little... | |
| Handy Flo 400 is used for high temperature furnace binder systems for Ni, Cu, bronze brazing alloys, brazing in exothermic, endothermic, dissociated ammonia and vacuum. Ideally suited for filler metals. | |
| Handy Flo 500 is an exclusive system used by manufacturing jewelers and silversmiths for joining gold alloys. This series was developed for manufacturing jewelers and silversmiths to braze Karat gold... | |
| Handy One is a flux-cored brazing material that offers numerous advantages compared to traditional metal-joining methods. It consists of a filler metal in strip form that is rolled around a... | |
| In addition to bare and cored high silver brazing alloys, we also offer rods that are coated with our general purpose Handy Flux. For additional product options, consider our Handy... | |
| Lucas-Milhaupt is a certified supplier to manufacturers using the CuproBraze process. By blending the patented CuproBraze brazing alloy (Cu, P, Sn, Ni) with our proprietary binder systems (and in some... | |
| Lucas-Milhaupt offers several products for brazing carbide and diamond cutting tools. These materials typically include nickel or manganese (or both) to facilitate wetting of the carbide and increase bond strength. | |
| Nickel based materials are used for the joining of stainless steel and Ni based heat resistant alloys. Nickel based alloys are suited for brazing and heat treating combination operations. | |
| Sil-Fos alloys are Copper based filler metals that are self-fluxing on copper by virtue of their phosphorous content. Because of their self-fluxing nature, you save time and money by eliminating... | |
| Soft solders are filler metals that melt and flow below 800° F. They are typically available in solid wire or cored with a rosin or acid flux. Soldering alloys are... | |
| These alloys are CU based filler metals with additions of nickel and/or manganese, and are ideally suited for the brazing of carbides, cast irons, steel and other ferrous alloys. This... | |
| These alloys are low-temperature, free-flowing filler metals for joining similar and dissimilar metals (i.e. copper to steel). They produce very strong, ductile joints and are safe because they are cadmium-free. | |
| These alloys are vacuum grade filler metals that have their compositions specifically controlled to fabricate joints exposed to high vacuum on electron devices. These alloys must be brazed in high... | |
| These metals have excellent corrosion resistance and high electrical and thermal copper conductivity. Lucas-Milhaupt stocks many copper filler metals including oxygen-bearing, oxygen-free and specialty alloys in wire, strip, paste and... |