1:6 LVTTL/LVCMOS Clock Buffer OE TSSOP16 - Clocks, Timing & Frequency Control Circuits - Clock Drivers
Delivery on production packaging - Tube. This product is non-returnable.
1:6 LVTTL/LVCMOS Clock Buffer OE TSSOP16 - Clocks, Timing & Frequency Control Circuits - Clock Drivers
Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers
Product Status: Active
Package: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature: -40°C ~ 85°C
Input: LVCMOS, LVTTL, Crystal
Output: LVCMOS, LVTTL
Voltage - Supply: 1.6V ~ 3.465V
Clock Generator, CMOS, PDSO16
RS Components, Ltd. | Win Source Electronics | Rochester Electronics | |
---|---|---|---|
Product Category | IC Clocks | IC Clocks | IC Clocks |
Product Number | 8213077P | NB3H83905CDTG | |
Product Name | Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers | ||
Device Type | Clock Driver | Clock Driver | Clock Generator |