The IDT932S422 is a main clock synthesizer for CK410B + generation Intel server platforms. The IDT932S422 is driven with a 14.318MHz crystal. It generates 5 CPU outputs up to 400MHz and 4 PCIe Gen2 PCI -Express clocks. The 48 MHz USB clock is an exact 48.000 MHz clock.
Integrated Device Technology | |
---|---|
Product Category | IC Clocks |
Product Number | 932S422CGLFT |
Product Name | CK410B+ Derivative Synthesizer |
Device Type | Real Time Clock |
Bus Interface | HCSL,LVTTL |
Package Type | Surface Mount; TSSOP; TSSOP |