The 9FGL0641 /51/P1 are members of IDT ’s 3.3V Low-Power ( LP ) PCIe family. The devices have 6 output enables for clock management and support 2 different spread spectrum levels in addition to spread off. The 9FGL0641 /51/P1 supports both Common Clock ( CC ) with or without spread spectrum and Separate Reference no-Spread (SRnS) PCIe clocking architectures. The 9FGL06P1 can be programmed with a user-defined power up default SMBus configuration. For information regarding evaluation boards and material, please contact your local IDT sales representative.
Integrated Device Technology | |
---|---|
Product Category | IC Clocks |
Product Number | 9FGL0651AKILF |
Product Name | 6-output 3.3 V PCIe Gen1-2-3 Clock Generator |
Device Type | Clock Generator |
Bus Interface | LP-HCSL,LVCMOS |
Package Type | Surface Mount; VFQFPN |
Supply Voltage | 3.3 volts |