1.8V Low power 1 to 10 differential clock distribution. Operating frequency: 125MHz to 410MHz
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 013387-CSPUA877ABVG
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: Memory, DDR2, SDRAM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 52-CABGA (4.5x7.0)
Supply Voltage - Operating: 1.7 V to 1.9 V
Maximum Input Frequency: 410MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Integrated Device Technology | Win Source Electronics | |
---|---|---|
Product Category | IC Clocks | IC Clocks |
Product Number | CSPUA877ABVG | 013387-CSPUA877ABVG |
Product Name | 1.8V Phase Locked Loop Differential 1:10 SDRAM Clock Driver | Clock/Timing - Clock/Timing - Application Specific - CSPUA877ABVG |
Device Type | Clock Driver | Clock Generator |
Package Type | Surface Mount; CABGA | Surface Mount; 52-CABGA (4.5x7.0) |
Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |
Features / Standards | Lead-Free |