Carrier Vibrating Equipment, Inc. Datasheets for Bin Activators and Discharge Aids
Bin activators and discharge aids are solids feeder valves with integral vibrators to promote material flow and prevent material bridging. They are used to promote the steady flow of granular or powdered materials from storage bins, hoppers, or silos.
Bin Activators and Discharge Aids: Learn more
| Product Name | Notes |
|---|---|
| A convenient variation of the Vibranetics Bin Discharger is the Live Bottom Bin. This pre-engineered, pre-assembled unit is particularly suited for new or expanded facilities. Live Bottom Bins are available... | |
| Another variation of the vibrating bin discharger is the Vibrating Live Bin. The entire unit vibrates rather than just the discharger at the bottom. These units are completely pre-engineered andpre-assembled... | |
| Carrier/Vibranetics® vibrating bin dischargers provide an efficient means for discharging dry materials from storage bins on a first-in, first-out basis with positive, continuous flow. The primary function of a... |