Asahi/America, Inc. Datasheets for Solids Valves
Solids valves are used to control or regulate the flow of powder, granular and other bulk solid materials along a process line, or to and from process units, storage bins, conveyors and product packaging.
Solids Valves: Learn more
| Product Name | Notes |
|---|---|
| Direct Replacement for ISO-5752 Short Pattern Metal Butterfly Valves Type-57LIS butterfly valves are quarter turn plastic valves with equal percentage type flow characteristics. They provide moderate flow control and therefore... | |
| The giant PDCPD butterfly valve features a molded, lined body with full seat design, eliminating the need for additional gaskets and providing a bubble tight seal. The valve has O-Ring... | |
| Type-56 butterfly valves are quarter turn plastic valves with equal percentage type flow characteristics. They provide moderate flow control and therefore can be used for both on/off and modulating service. | |
| Type-56D/75D butterfly valves are quarter turn plastic valves with equal percentage type flow characteristics. They provide moderate flow control and therefore can be used for both on/off and modulating service. | |
| Type-57IL plastic butterfly valves are quarter turn valves designed for use in applications where 1-side flange removal may be periodically required. They feature a PVC body with fully molded in... | |
| Type-57P butterfly valves are quarter turn valves with equal percentage type flow characteristics. They provide moderate flow control and therefore can be used for both on/off and modulating service. Good... | |
| Type-75 butterfly valves are quarter turn plastic valves with equal percentage type flow characteristics. They provide moderate flow control and therefore can be used for both ON/OFF and modulating service. | |
| Wafer check valves have a solid thermoplastic body with a very thin "wafer" profile that makes them an ideal check valve for applications that require valves with short takeout lengths. |