Asahi/America, Inc. Datasheets for Water Valves
Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more
| Product Name | Notes |
|---|---|
| T-241 PVDF Pressure Regulator PVDF 20-75mm (½" – 2-1/2") Introducing, the next-generation model T-241 forward pressure regulator for ultrapure water systems. The T-241 pressure regulator is a forward pressure regulator... | |
| The GP-V general purpose plastic manual ball valve is engineered for use in water applications like pools and water parks and light chemical service duty. It has a maximum operating... | |
| The Pool-Pro® butterfly valves are the first valves designed exclusively for the pool service industry. These cost-effective valves can be completely submerged in chlorinated water. The Pool-Pro®'s unique blue handle... | |
| Ultra Pure PVDF Sampling Valve Water sampling is a vital element in maintaining an ultra pure water system. For the most critical applications in semiconductor manufacturing, low quality water has... |