RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male Only
Compression Load = 11 kg @ Shore Hardness 45, 23.5 kg @ Shore Hardness 60
Thread Size = M6
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 20mm
Shore Hardness = 55Shore A
Overall Height = 20mm
Maximum Operating Temperature = +70°C
Minimum Operating Temperature = -25°C
RS Components, Ltd. | |
---|---|
Product Category | Studs |
Product Number | 1264948 |
Design Units | Metric |