VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application.
Male Thread On Each End
Type = Male to Male
Compression Load = 17.6kg
Compression Deflection = 4mm
Shearing Load = 3.8kg
Thread Size = M6
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 20mm
Overall Height = 56mm
RS Components, Ltd. | |
---|---|
Product Category | Studs |
Product Number | 2371691 |
Design Units | Metric |