PEM Type SGPC swaging collar studs can install into most panel material, provide strong torque-out resistance and are suitable for close centerline-to-edge situations. These studs can also accommodate multiple panels as long as the total thickness does not exceed the maximum sheet thickness. Features and Benefits
Installs into sheets as thin as .024” / 0.6mm.
Can be installed into dissimilar materials and/or multiple panels.
Can be installed into most panel material, including stainless steel.
Allows for close centerline-to-edge distance.
Corrosion resistant.
RoHS compliant.
PEM Type SGPC swaging collar studs can install into most panel material, provide strong torque-out resistance and are suitable for close centerline-to-edge situations. These studs can also accommodate multiple panels as long as the total thickness does not exceed the maximum sheet thickness.
Features and Benefits
- Installs into sheets as thin as .024” / 0.6mm.
- Can be installed into dissimilar materials and/or multiple panels.
- Can be installed into most panel material, including stainless steel.
- Allows for close centerline-to-edge distance.
- Corrosion resistant.
- RoHS compliant.