CHC-M3-12 is a concealed-head self-clinching stud for metric threads, designed for permanent installation in aluminum or steel sheets as thin as 1.6 mm. It provides a reusable M3 x 0.5 thread and installs with a blind hole of minimum diameter 3.6 mm and depth 4.37 mm. The stud features a flush, smooth back side after installation, suitable for applications requiring ingress protection. Installation requires a press and a properly sized blind hole. The part is part of the CHC series, recommended for use in materials with hardness HRB 70 or HB 125 or less.
These studs ensure permanent mounting in metal sheets as thin as 1.60mm.
The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth.
Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | CHC-M3-12 | CHC-M3-12 |
| Product Name | Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric | Concealed Head Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | Metric | Metric |
| Metric | M3 | M3; M3 x 0.5 |