M.A.E. Apparecchiature Elettroniche srl 1D Accelerometer Sensor For Seismic Monitoring S1SA100S

Description
Single component accelerometer sensor for structural and environmental seismic monitoring, accuracy of 100 mV/g, housed in an aluminum IP-67 protection rate case with embedded fixing flaps; ideal for installation in hard environments, it is supplied with IP-67 12 male Amphenol connector with protective cap and orange polish PUR cable. Aluminum mounting bracket is supplied together with sensor, in order to allow installation both on horizontal and vertical surfaces. - TECHNICAL SPECIFICATIONS - Accelerometer sensors 100 mV/g Aluminum IP67 case with fixing flaps Mounting bracket for vertical surfaces IP67 connector Cable length: 3 mt
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1D Accelerometer Sensor For Seismic Monitoring - S1SA100S - M.A.E. Apparecchiature Elettroniche srl
Frosolone, Isernia, Italy
1D Accelerometer Sensor For Seismic Monitoring
S1SA100S
1D Accelerometer Sensor For Seismic Monitoring S1SA100S
Single component accelerometer sensor for structural and environmental seismic monitoring, accuracy of 100 mV/g, housed in an aluminum IP-67 protection rate case with embedded fixing flaps; ideal for installation in hard environments, it is supplied with IP-67 12 male Amphenol connector with protective cap and orange polish PUR cable. Aluminum mounting bracket is supplied together with sensor, in order to allow installation both on horizontal and vertical surfaces. - TECHNICAL SPECIFICATIONS - Accelerometer sensors 100 mV/g Aluminum IP67 case with fixing flaps Mounting bracket for vertical surfaces IP67 connector Cable length: 3 mt

Single component accelerometer sensor for structural and environmental seismic monitoring, accuracy of 100 mV/g, housed in an aluminum IP-67 protection rate case with embedded fixing flaps; ideal for installation in hard environments, it is supplied with IP-67 12 male Amphenol connector with protective cap and orange polish PUR cable. Aluminum mounting bracket is supplied together with sensor, in order to allow installation both on horizontal and vertical surfaces.

- TECHNICAL SPECIFICATIONS -

  • Accelerometer sensors 100 mV/g
  • Aluminum IP67 case with fixing flaps
  • Mounting bracket for vertical surfaces
  • IP67 connector
  • Cable length: 3 mt
Supplier's Site Datasheet

Technical Specifications

  M.A.E. Apparecchiature Elettroniche srl
Product Category Seismic Instruments
Product Number S1SA100S
Product Name 1D Accelerometer Sensor For Seismic Monitoring
Device Type Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

731A Ultra-quiet seismic sensor - 731A - Wilcoxon Sensing Technologies
Wilcoxon Sensing Technologies
Specs
Device Type Sensor / Transducer
Features Corrosion Resistant; IEPE
Acceleration 0.5000 g
View Details
2 suppliers
Seismic Accelerometer - 3100D24 - Dytran by HBK
Specs
Measurement Axes Single
Sensor Technology Piezoelectric
Device Category Sensor / Transducer
View Details
Surface Mount Accelerometers - SDI 1531 - Silicon Designs, Inc.
Specs
Sensor Technology MEMS
Device Category Sensor / Transducer; SMA Chip
Sensor Outputs Acceleration
View Details
KXPS5 Series - KXPS5-2050 - Kionix, Inc.
Specs
Measurement Axes Single; Biaxial; Triaxial
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
2 suppliers