Exergen Corp. Datasheets for Thermopiles
Thermopiles are thermocouples arrays, wired in series that are used in motion sensing applications.
Thermopiles: Learn more
| Product Name | Notes |
|---|---|
| Plug and play, linearized, precise accuracy, with integral design which eliminates thermal drift. No leakage current, impedance, or cold junction compensation to worry about. | |
| Reduce scrap in your manufacturing process. Detect the presence of hot objects (such as hot melt adhesive, labels, laser engravings, seals, and pressed fit parts) with the photo-cell like, thermally... | |
| The most reliable non contact temperature sensors on earth. No active electronics, so these passive devices can not fail. Mean Time Between Failure reports have been documented with a rate... | |
| The world's smallest IRt/c's are self powered, with K t/c output. For those special applications where mounting is impossible with standard sized sensors, the micro IRt/c can go places no... | |
| These models allow for the user to calibrate the IRt/c's to match a thermocouple in whatever temperature range they desire. The range adjustment screw is adjusted to calibrate for temperature... |