The world's smallest IRt/c's are self powered, with K t/c output. For those special applications where mounting is impossible with standard sized sensors, the micro IRt/c can go places no other IR sensors have gone before, with the same high performance as all of the IRt/c products.
| Exergen Corp. | |
|---|---|
| Product Category | Noncontact Infrared Temperature Sensors |
| Product Number | micro IRt/c.SV-K |
| Product Name | Pre-Calibrated IRt/c |
| Category | Sensor/Transducer |
| Technology | Optical Pyrometer; Thermal Pyrometer / Detector; (Thermocouple / Thermopile) |
| Electrical Output | Voltage |
| Temperature Range | -49 to 975 F (-45 to 524 C) |
| Spectral Range | 5.5 to 20 microns (5.5 to 20 micrometers) |