Yushin America, Inc. Datasheets for Motion Controllers

Motion controllers range from simple linear controllers to complex, user-programmable modules that act as controllers within complex integrated multi-axis motion systems.
Motion Controllers: Learn more

Product Name Notes
Equipped with the eye-friendly large LCD. This display has a high level of visiblity. Icon selection is possible on the menu panel. The user-friendly raised silicone keys are featured on...
Eye-Friendly, Large, Full-Color Touch Panel It offers excellent operability with a 10.4 inch full-color touch panel and function keys. User-Friendly Operation "Operator Panel" offers simple, no-fuss operation. "Audio Guidance" function...
It offers excellent operability with a 7.5 inch colored LCD panel and function keys. Quick response of picture conversion enables fast operation.SD card is adopted as a memory medium. SD...
The E-touch Web controller has various networking functions. By establishing a network, you can conduct unitary control of all programs and data, and send data to/from remote plants. Functions available...