Yushin America, Inc. Datasheets for Robots
Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more
| Product Name | Notes |
|---|---|
| A servo motor is used on the kick axis. An NC control servo motor drive makes it possible to adjust the kick stroke with the controller rather than the conventional... | |
| Adoption of special double-speed mechanism on traverse axis Special double-speed mechanism with two-stage slide is adopted on the extraction arm. This adoption removes the projection of the arm. That makes... | |
| Equipped with ample functions in its compact body. The robust construction supports the stable take-out operation. Equipped as standard with highly-functional GII-type controller. Multilingual display selection (optional). This comes standard... | |
| Features Yushin's newest line of full-servo take-out robots, the RC series was built to embody the concepts of Speed, Reliability, and Savings. The RC series also features the new E-touch... | |
| Multilingual display selection (optional). This comes standard with a GII-type controller,which is available with an optional multilingual display function oriented the international market. Equipped with ample functions in its compact... | |
| Multilingual display selection (optional).This comes standard with a GII-type controller,which is available with an optional multilingual display function oriented the international market. Equipped with ample functions in its compact body. | |
| Runner take-out robot for compact molding machines This robot is designed for molding machines with a clamping force of 30 tons or less. Multilingual display selection (optional). This comes standard... | |
| Runner take-out robots for vertical clamp molding machines These are very effective when taking out runners from vertical clamp molding machines Swing function The angle of rotation can be adjusted... | |
| Side entry robot for large molding machines The unique 3-axis design of the SXA-800III robot allows automation of high speed molds on large tonnage machines. The robot is also suitable... | |
| Side entry type for clean molding environment This robot contributes to extraction of molded products which requires clean molding environment such as optical parts, medical equipment and food containers,etc. Further... | |
| Side-entry type A side entry robot is used to extract parts using the shortest possible stroke with the robot in standby mode at the side of the molding machine. Because... | |
| Stabilizes the quality of delicate products These days, much higher quality is required for delicate products such as connectors. Extraction of molded products after molding process determines the quality of... | |
| The RAII--2500 is used to automate the extraction and down stream handling of large molded products such as automotive and housing related parts. The highly rigid robot provides high-speed extraction... | |
| The RAII--3000 is used to automate the extraction and down stream handling of large molded products such as automotive and housing related parts. The highly rigid robot provides high-speed extraction... | |
| The robot is equipped with a flexible and user-friendly E-touch Web controller and includes Lead Through Teaching software and networked operation. For large-size molded products This robot is applicable for... | |
| The robot is equipped with a flexible and user-friendly E-touch Web controller and includes Lead Through Teaching software and networked operation. Super large-sized take-out robot applicable for the high-cycle moldings... | |
| The robot is equipped with a flexible yet user-friendly E-touch Web controller and includes Lead Through Teaching software and networked operation. High-speed operation realizes high production efficiency. Adoption of servo... | |
| The robot is equipped with a flexible yet user-friendly E-touch Web controller and includes Lead Through Teaching software and networked operation. S-type, D-type and DS-type are available S-type: 2 plates... | |
| The robot is equipped with a flexible yet user-friendly E-touch Web controller and includes Lead Through Teaching software and networked operation. Sealed cable carriers reduces dust contamination from moving ables... | |
| The robot is equipped with a flexible yet user-friendly E-touch Web controller and includes Lead Through Teaching software and networked operation. Twin linear servo motors adopted RA-a-HS series robots use... | |
| The robot is equipped with a user-friendly E-touch compact controller providing excellent price and performance value. The "e-type" is the reasonable model applicable to relatively light products (up to 10... | |
| The robot is equipped with a user-friendly E-touch compact controller providing excellent price and performance value. The "e-type" is the reasonable model applicable to relatively light products (up to 15... | |
| The robot is equipped with a user-friendly E-touch compact controller providing excellent price and performance value. The "e-type" is the reasonable model applicable to relatively light products (up to 25... | |
| The robot is equipped with a user-friendly E-touch compact controller providing excellent price and performance value. Sealed cable carriers reduces dust contamination from moving cables and wires. A grease cover... | |
| The robot is equipped with a user-friendly E-touch compact controller providing excellent price and performance value. Sealed cable carriers reduces dust contamination from moving cables and wires. The steel robot... | |
| This model is well suited to extraction of micro molding and precision molded parts such as gears and connectors. The robot is equipped with a user-friendly E-touch compact controller providing... | |
| Traverse axis air-driven take-out robots with excellent price performance Take-out robot emphasizing price performance with only servo motor driving the traverse axis while air cylinder driving vertical and kick axes... | |
| Traverse axis air-driven take-out robots with excellent price performance. Take-out robot emphasizing price performance with only servo motor driving the traverse axis while air cylinder driving vertical and kick axes. |