Enfield Technologies Datasheets for Motion Controllers
Motion controllers range from simple linear controllers to complex, user-programmable modules that act as controllers within complex integrated multi-axis motion systems.
Motion Controllers: Learn more
| Product Name | Notes |
|---|---|
| Enfield Technologies’ LS - C41 pneumatic systems controllers offer flexible PID with feed - forward control topology for the serious control systems engineer. The LS - C41contains the driver f... | |
| Enfield’s S2 is a servo pneumatic proportional control system offering an all in one pneumatic system capable of positioning heavy loads at high speeds for lower cost than competing electric... | |
| The C1 provides compact high flexibility controller in combination with efficient PWM-based valve driver designed to maximize the performance of LS and Enfinity valves. This powerful combination yields the ideal... | |
| The D1 PWM Valve Driver is designed specifically to drive and manage Enfield Technologies proportional valves. It converts a proportional command voltage into a -1.1…1.1A current signal to drive the... | |
| The LS-C10 is a proportional system controller and driver. It is primarily used in conjunction with Enfield Technologies valves and other components to create pneumatic sub-systems. It may also be... |