Enfield Technologies PWM Based Valve Driver C1

Description
The C1 provides compact high flexibility controller in combination with efficient PWM-based valve driver designed to maximize the performance of LS and Enfinity valves. This powerful combination yields the ideal solution delivering exceptional pressure, position, force, vacuum and flow controls. Flexibility at the forefront of its design: the C1 features two independent control algorithms selected via an on-board jumper. Each selectable algorithm configures the functionality of the four potentiometers delivering maximum performance and flexibility. Small then other controllers on the market, the C1's compact size allows it to be engineered into the most challenging designs. Perfect for OEM application the C1 comes with a DIN clip for rail mounting, or the clip can be removed for flat surface mounting from within the enclosure or from the bottom. Features: 4 Configurable potentiometers Small footprint and light weight Easy to integrate IP-40 protection Low cost LEDs for power and status indications
Datasheet
Description
The C1 provides compact high flexibility controller in combination with efficient PWM-based valve driver designed to maximize the performance of LS and Enfinity valves. This powerful combination yields the ideal solution delivering exceptional pressure, position, force, vacuum and flow controls. Flexibility at the forefront of its design: the C1 features two independent control algorithms selected via an on-board jumper. Each selectable algorithm configures the functionality of the four potentiometers delivering maximum performance and flexibility. Small then other controllers on the market, the C1's compact size allows it to be engineered into the most challenging designs. Perfect for OEM application the C1 comes with a DIN clip for rail mounting, or the clip can be removed for flat surface mounting from within the enclosure or from the bottom. Features: 4 Configurable potentiometers Small footprint and light weight Easy to integrate IP-40 protection Low cost LEDs for power and status indications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWM Based Valve Driver - C1 - Enfield Technologies
Trumbull, CT, USA
PWM Based Valve Driver
C1
PWM Based Valve Driver C1
The C1 provides compact high flexibility controller in combination with efficient PWM-based valve driver designed to maximize the performance of LS and Enfinity valves. This powerful combination yields the ideal solution delivering exceptional pressure, position, force, vacuum and flow controls. Flexibility at the forefront of its design: the C1 features two independent control algorithms selected via an on-board jumper. Each selectable algorithm configures the functionality of the four potentiometers delivering maximum performance and flexibility. Small then other controllers on the market, the C1's compact size allows it to be engineered into the most challenging designs. Perfect for OEM application the C1 comes with a DIN clip for rail mounting, or the clip can be removed for flat surface mounting from within the enclosure or from the bottom. Features: 4 Configurable potentiometers Small footprint and light weight Easy to integrate IP-40 protection Low cost LEDs for power and status indications

The C1 provides compact high flexibility controller in combination with efficient PWM-based valve driver designed to maximize the performance of LS and Enfinity valves. This powerful combination yields the ideal solution delivering exceptional pressure, position, force, vacuum and flow controls.

Flexibility at the forefront of its design: the C1 features two independent control algorithms selected via an on-board jumper. Each selectable algorithm configures the functionality of the four potentiometers delivering maximum performance and flexibility.

Small then other controllers on the market, the C1's compact size allows it to be engineered into the most challenging designs. Perfect for OEM application the C1 comes with a DIN clip for rail mounting, or the clip can be removed for flat surface mounting from within the enclosure or from the bottom.

Features:

  • 4 Configurable potentiometers
  • Small footprint and light weight
  • Easy to integrate
  • IP-40 protection
  • Low cost
  • LEDs for power and status indications
Supplier's Site Datasheet

Technical Specifications

  Enfield Technologies
Product Category Motor Controllers
Product Number C1
Product Name PWM Based Valve Driver
Product Pulse Width Modulation Drive
Axes 1.0
Motor / System Pneumatic
Setup Manual
Operating Mode Analog
Unlock Full Specs
to access all available technical data

Similar Products

Drum type hair dryer motor controller - 716PCASTS0020 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Product Speed Controller
AC Input 100 to 230 volts
Phase   Three Phase
View Details
A1000 Fullfeatured AC Drive - CIMR-AU4A0005FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details
Motor Controllers - 2208457 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Input 440 volts
DC Input 440 volts
Power 4000 watts
View Details