5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer 48-TQFP -40 to 105
1.03Gbps Serializer 24 Input 1 Output 48-TQFP (7x7)
Texas Instruments | DigiKey | |
---|---|---|
Product Category | Serdes | Serdes |
Product Number | DS90UR241IVSX/NOPB | DS90UR241IVSX/NOPB-ND |
Product Name | DS90UR241 5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer | Serializers, Deserializers |
Package Type | Other; TQFP | TQFP; Other; 48-TQFP |
Logic Family | FPD-Link LVDS | |
Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
Supply Voltage | 3.3V |