125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface 48-WQFN -40 to 85
3.125Gbps Deserializer 1 Input 5 Output 48-WQFN (7x7)
3.125Gbps Deserializer 1 Input 5 Output 48-WQFN (7x7)
3.125Gbps Deserializer 1 Input 5 Output 48-WQFN (7x7)
DS32EL0124 125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface
DS32EL0124 125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface
Texas Instruments | DigiKey | Rochester Electronics | |
---|---|---|---|
Product Category | Serdes | Serdes | Field-Programmable Gate Arrays (FPGA) |
Product Number | DS32EL0124SQE/NOPB | DS32EL0124SQE/NOPBTR-ND | DS32EL0124SQE/NOPB |
Product Name | DS32EL0124 125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface | Serializers, Deserializers | |
Package Type | Other; WQFN | Other; 48-WFQFN Exposed Pad | Other; WQFN48 |
Logic Family | LVDS | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
Pins | 48 |