Mallard Creek Polymers, Inc. Datasheets for Monomers, Intermediates, and Base Polymers
Monomers, intermediates, and base polymers are starting raw materials or binders for the production of compounded resins, plastics and elastomers, paints or organic coatings, adhesives and sealants;
Monomers, Intermediates, and Base Polymers: Learn more
| Product Name | Notes |
|---|---|
| Rovene® 6020 is a carboxylated styrene acrylic copolymer emulsion recommended for textile coating applications such as boat covers, awnings, and gloss overprints for fabric. Films are very soft and have... | |
| Rovene® 18106 typical applications are for use in clear barrier coatings for paper and paperboard. Other uses include nonwoven saturation by a variety of applications methods such as dip/nip or... | |
| Rovene® 4002 is a medium firm carboxylated styrene-butadiene emulsion designed to have good freeze-thaw stability and low odor characteristics, when used in trade sales coatings. When properly formulated, coatings based... | |
| Rovene® 4009 is recommended for applications in specialty coatings where water, grease and oil resistance is needed. It can be used as a binder for barrier packaging base coats. It... | |
| Rovene® 4019 is recommended for use in paper and paperboard coatings where a high degree of grease, oil and water resistance is needed. It can also be used in applications... | |
| Rovene® 4021 is recommended for applications in textile and needle-punch backcoating. This hydrophobic emulsion is also recommended as a primary binder for industrial and household floor care and scrub pads... | |
| Rovene® 403 is suggested as a polymer modifier for hydraulic cementitious mixtures for repair, base coats for EIFS, decorative overlays, and tile grouts or mortars. Addition of 5 to 15%... | |
| Rovene® 4040 is recommended for concrete modification and mastics. Markets Utilized In Coatings Construction Featured Applications Industrial Coatings Cement Admixture Cement Modification | |
| Rovene® 4049 is a carboxylated styrene-butadiene emulsion that has high cohesive strength. Films demonstrate highly water and grease resistant coatings with low moisture vapor transmission imparting good tensile strength with... | |
| Rovene® 4076 is recommended for architectural coatings including flat wall paint and primer sealers with low perm ratings. Markets Utilized In Coatings Featured Applications Recreational Surfaces Low MVTR Primer | |
| Rovene® 4100 is recommended for box board coating and in some publication grade papers. It may be used in paper coating applications where clearance under FDA 175.105. 175.300, 176.170, and... | |
| Rovene® 4106 is a carboxylated styrene butadiene emulsion that be used to enhance gloss on coated printing papers and paperboard. It is recommended as a modifier for nonwoven and textile... | |
| Rovene® 4111 is recommended for extending titanium dioxide in ink formulations. Markets Utilized In Resins and Binders for Graphic Arts Featured Applications Graphic Arts | |
| Rovene® 4119 is recommended for use in paper and paperboard coatings where excellent water vapor transmission resistance is needed. In addition, this material delivers excellent Cobb Size results. Its excellent... | |
| Rovene® 4150 is a medium-firm, self crosslinking, carboxylated styrene butadiene latex emulsion. It can be used in a variety of textile and nonwoven applications providing finished properties of high tensile... | |
| Rovene® 4151 is a self crosslinking, carboxylated styrene butadiene emulsion that has a soft, resilient hand with above average strength properties. Rovene® 4151 imparts good water and solvent resistance, and... | |
| Rovene® 4170 is recommended for applications in textile and needle-punch backcoating. This hydrophobic emulsion is also recommended as a primary binder for industrial and household floor care and scrub pads... | |
| Rovene® 4176 is an all purpose carboxylated styrene butadiene latex for industrial coatings, flat architectural coatings and low moisture vapor transmission primers. Markets Utilized In Coatings Construction Featured Applications Low... | |
| Rovene® 4180 is a low VOC, carboxylated styrene butadiene emulsion that has a firm hand with excellent strength properties. It imparts good wet/dry tensile strength, and has good adhesion to... | |
| Rovene® 4201 is recommended for applications where a very stiff (hard) binder is needed, along with the potential for cross-linking with external resins is required. It may be used in... | |
| Rovene® 4220 is used in flooring adhesives and special contact or cold seal applications in combination with polychloroprene and natural latex. Markets Utilized In Adhesives Construction Featured Applications Contact Adhesives... | |
| Rovene® 4305 is a carboxylated styrene-butadiene emulsion with a low crosslink density that is soft and used for general purpose adhesives. Markets Utilized In Adhesives Nonwoven/Textile Featured Applications Masking Tape... | |
| Rovene® 4310 is a carboxylated styrene-butadiene emulsion with a high crosslink density that is soft and used for general purpose adhesives. Markets Utilized In Adhesives Nonwoven/Textile Featured Applications Masking Tape... | |
| Rovene® 4402 is a carboxylated styrene butadiene emulsion recommended for applications in carpet and needle-punch backcoatings requiring wet tensile strength, soft hand, and formaldehyde free. Markets Utilized In Nonwoven/Textile Coatings... | |
| Rovene® 4423 is recommended for pressure sensitive permanent label adhesives and blended with natural latex for high shear tape adhesives. Markets Utilized In Adhesives Featured Applications Construction Adhesives Laminating Adhesive... | |
| Rovene® 4470 is a carboxylated styrene butadiene emulsion that is recommended for carpet and needle-punch backcoatings. It provides a firm hand with outstanding strength properties, even with high filler loading. | |
| Rovene® 4487 is recommended for use in carpet and nonwoven backcoatings, and has found applications in the adhesive industry. Markets Utilized In Carpet Nonwoven/Textile Featured Applications Specialty Carpet Industrial Coatings... | |
| Rovene® 4560 is a general purpose latex binder of low stiffness. It dries to form a soft but tough film. Its softness makes it excellent for applications requiring flexibility, adhesion,... | |
| Rovene® 4813 is recommended for pressure sensitive adhesives and mastics. Extremely shear stable latex with wide versatility in formulating. Soft flexible films. Markets Utilized In Adhesives Featured Applications Industrial Coatings... | |
| Rovene® 4817 is recommended for applications in carpet and upholstery backcoating. Markets Utilized In Nonwoven/Textile Featured Applications Textile Coatings | |
| Rovene® 4848 is used in two part foam-to-foam, one and two part fast breaking spray up adhesives, and special contact or cold seal applications in combination with polychloroprene and natural... | |
| Rovene® 5044 is recommended for pressure sensitive permanent label adhesives and formulating construction adhesives. Markets Utilized In Adhesives Featured Applications Construction Adhesives Pressure Sensitive Adhesives | |
| Rovene® 5499 is a styrene-butadiene emulsion that was developed as an ink vehicle for TPO based wall coverings. More specifically it can be formulated for metallic ink vehicles. Rovene® 5499... | |
| Rovene® 5550 is a self crosslinking carboxylated styrene butadiene emulsion that provides a soft hand. It imparts excellent water and solvent resistance along with excellent wet/dry tensile strength. Rovene® 5550... | |
| Rovene® 6005 is a very soft acrylic, high molecular weight latex emulsion designed for formulation of permanent label adhesives. Its high molecular weight allows the formulation of permanent label adhesives... | |
| Rovene® 6014 is recommended for various nonwoven and paper applications requiring resistance to heat and light aging. Markets Utilized In Nonwoven/Textile Featured Applications General Nonwovens Industrial Nonwovens | |
| Rovene® 6018 is a silanated styrene acrylic latex that provides excellent wet and dry adhesive strengths when compounded into ceramic tile mastic adhesive formulations. Markets Utilized In Construction Featured Applications... | |
| Rovene® 6023 is suggested as a polymer modifier for hydraulic cementitious mixtures for repair, base coats for EIFS, decorative overlays, and tile grouts or mortars requiring low odor during application. | |
| Rovene® 6050 is a very soft acrylic latex emulsion provides formulations with excellent clarity and UV stability, high tack and peel, and medium shear. Rovene® 6050 also has good adhesion... | |
| Rovene® 6066 is recommended for applications where a stiff strong final composite are required; textiles, non-wovens, specialty paper, moldable articles, etc. Markets Utilized In Nonwoven/Textile Featured Applications Automotive Carpet Specialty... | |
| Rovene® 6101 can be used as a high gloss letdown vehicle for paper and paperboard substrates that provides high gloss and hold out, as well as excellent transfer and color... | |
| Rovene® 6102 is a hard film forming emulsion that provides excellent block resistance and water resistance in overprint varnish formulations and inks. Rovene® 6102 can be easily formulated into inks... | |
| Rovene® 6103 can be used as the film forming component in overprint varnish formulations or as the sole vehicle for inks and overprint varnishes. Rovene® 6103 can be easily formulated... | |
| Rovene® 6104 can be used as the film forming component in overprint varnish formulations or as the sole vehicle for inks and overprint varnishes. Rovene® 6104 can be easily formulated... | |
| Rovene® 6105 is recommended for pressure sensitive permanent label adhesives such as General Purpose, EDP,and Primary Paper Label applications where high tack with no wing-up in required. Markets Utilized In... | |
| Rovene® 6111 is a low glcyol and VOC resin supported emulsion. It is a general purpose, hard, non-film forming emulsion for flexographic and gravure inks and overprint varnishes. Rovene® 6111... | |
| Rovene® 6112 is a hard, film forming, low glcyol and VOC vehicle with a moderately low glass transition temperature for flexographic and gravure inks and overprint varnishes. Rovene® 6112 exhibits... | |
| Rovene® 6130 is recommended for formulation of masking and carton sealing tape adhesives. It has found a wide use in General Purpose paper label adhesives. Markets Utilized In Adhesives Featured... | |
| Rovene® 6201 is a general use resin for overprint varnishes, water-based inks, and pigment dispersions. Rovene® 6201 provides excellent ink transfer and printability and high gloss. Featured Applications Graphic Arts... | |
| Rovene® 6202 is a general use resin solution for overprint varnishes, water-based inks, and pigment dispersions. Rovene® 6202 provides excellent ink transfer and printability and high gloss. Featured Applications Graphic... | |
| Rovene® 8305 is recommended for construction adhesives, mastics, sealants and any specialty applications requiring exceptional uncured shear strength, pH tolerance and water resistance. Can be highly extended with oils and... | |
| Rovene® 9410 is recommended for pressure sensitive permanent label adhesives for low temperature applications and blended with natural latex for high shear tape adhesives. Markets Utilized In Adhesives Featured Applications... | |
| Rovene® 9423 is recommended for pressure sensitive permanent label adhesives and blended with natural latex for high shear tape adhesives. Markets Utilized In Adhesives Featured Applications Construction Adhesives Pressure Sensitive... | |
| Rovene® 97982 is a very soft acrylic latex emulsion suggested as a base resin in flexible packaging laminating adhesives. Rovene® 97982 provides formulations with excellent clarity and UV stability, high... | |
| Tykote® 1004 provide high strength and pigment compatibility. This can be used to compound functional coatings exhibiting superior water, water vapor, oil and grease repellency. Tykote® 1004 exhibits excellent mechanical... | |
| Tykote® 1005 provides high strength and pigment compatibility. This can be used to compound functional coatings exhibiting superior water and water vapor transmission resistance. This firm polymer also gives rise... | |
| Tykote® 1019 is recommended for use in paper and paperboard coatings where a high degree of water and water vapor resistance is needed. It may also be formulated into barrier... | |
| Tylac® 4190 is suggested as a polymer modifier for hydraulic cement mixtures or tile mortar adhesives. Addition of 5 to 15% (d/d Portland cement) improves flexibility, strength and water resistance. | |
| Tylac® 814 is suggested as a polymer modifier for hydraulic cement mixtures, grouts, or tile mortar adhesives. Antifoam makes this a good product for bridge decking applications as well. Markets... |