Mallard Creek Polymers, Inc. Datasheets for Chemical Additives and Agents

Chemical additives and agents include a wide range of materials added to polymer resins, paints and coatings, or adhesives to modify specific processing or end-use properties.
Chemical Additives and Agents: Learn more

Product Name Notes
BarrierPro® 4545 is a general purpose latex binder of medium to high stiffness. It dries to form a flexible, tough film of high water resistance. BarrierPro® 4545 can be compounded...
BarrierPro® 4550 is a general purpose latex binder of medium stiffness. It dries to form a flexible, tough film of high water resistance. BarrierPro® 4550 can be compounded with fillers...
BarrierPro® 4555 is a general purpose latex binder of low stiffness. It dries to form a soft but tough film. Its softness makes it excellent for damp proofing where the...
Rovene® 6017 is recommended for bonding nonwovens such as highloft webs, medical applications, and interlinings. Markets Utilized In Nonwoven/Textile Featured Applications Textile Coatings General Nonwovens Industrial Nonwovens
Rovene® 6025 is a styrene acrylic latex designed to provide water resistance and durability to mulch coatings. Markets Utilized In Coatings Nonwoven/Textile Featured Applications Textile Coatings General Nonwovens
Rovene® 6087 typical applications are for use in coatings where moisture barrier properties are important. Markets Utilized In Nonwoven/Textile Featured Applications Textile Coatings Industrial Nonwovens
Rovene® 6506 typical applications are for use in nonwoven saturation by a variety of applications methods such as dip/nip or spray. Markets Utilized In Nonwoven/Textile Featured Applications General Nonwovens Industrial...
Rovene® 8001 is a hybrid of natural binder and self crosslinking carboxylated styrene-butadiene emulsion developed especially for use on organic spunbond roofing mats where it imparts excellent tensile strength and...
Tychem® 3000 is an anionic carboxylated styrene-butadiene copolymer hydrophobically modified alkali swellable hydration and yield modifier that is highly compatible with extremely alkaline systems, such as concrete and other cementitious...
Tychem® 68710 is hydrophobically modified alkali swellable latex thickener. Markets Utilized In Construction Featured Applications Thickener
Tylac® 873 is suggested as a polymer modifier for anionic asphalt emulsions. Addition of 2 to 10% (d/d solids) improves low temperature flexibility and reduces high temperature tack. Also improves...