TE Connectivity Signal Relays 1-1393763-2

Description
Body Features Product Weight : 1.4 G  [.0494 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Base Material : Ruthenium Contact Current Class (AMP) : 0 - 2 Contact Current Rating (Max) (AMP) : 1 Contact Number of Poles : 1 Contact Plating Material : Ruthenium Contact Special Features : Reed Contacts Dimensions Height Class (Mechanical) (MM) : 0 - 6 Length Class (Mechanical) (MM) : 16 - 20 Product Height : 5.1 MM  [.2 INCH ] Product Length : 19.3 MM  [.759 INCH ] Product Width : 6.4 MM  [.251 INCH ] Width Class (Mechanical) (MM) : 6 - 8 Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 100 - 150 Coil Power Rating DC (MILW) : 112 Coil Resistance (OHM) : 2000 Coil Special Features : Diode Coil Voltage Rating (VDC) : 15 Contact Limiting Breaking Current (AMP) : .4 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : .4 Contact Limiting Short-Time Current (AMP) : .4 Contact Switching Load (Min) : 10mA @ .01V Contact Switching Voltage (Max) (VAC) : 200 Contact Switching Voltage (Max) (VDC) : 200 Contact Voltage Rating (VDC) : 24 Input Voltage (VAC) : 100 Input Voltage (VDC) : 100 Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 250 Power Consumption (MILW) : 50 - 288 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Other Solder Process : Wave Solder Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Relay Connection Type : PCB Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 1-1393763-2 - TE Connectivity
Berwyn, PA, United States
Signal Relays
1-1393763-2
Signal Relays 1-1393763-2
Body Features Product Weight : 1.4 G  [.0494 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Base Material : Ruthenium Contact Current Class (AMP) : 0 - 2 Contact Current Rating (Max) (AMP) : 1 Contact Number of Poles : 1 Contact Plating Material : Ruthenium Contact Special Features : Reed Contacts Dimensions Height Class (Mechanical) (MM) : 0 - 6 Length Class (Mechanical) (MM) : 16 - 20 Product Height : 5.1 MM  [.2 INCH ] Product Length : 19.3 MM  [.759 INCH ] Product Width : 6.4 MM  [.251 INCH ] Width Class (Mechanical) (MM) : 6 - 8 Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 100 - 150 Coil Power Rating DC (MILW) : 112 Coil Resistance (OHM) : 2000 Coil Special Features : Diode Coil Voltage Rating (VDC) : 15 Contact Limiting Breaking Current (AMP) : .4 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : .4 Contact Limiting Short-Time Current (AMP) : .4 Contact Switching Load (Min) : 10mA @ .01V Contact Switching Voltage (Max) (VAC) : 200 Contact Switching Voltage (Max) (VDC) : 200 Contact Voltage Rating (VDC) : 24 Input Voltage (VAC) : 100 Input Voltage (VDC) : 100 Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 250 Power Consumption (MILW) : 50 - 288 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Other Solder Process : Wave Solder Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Relay Connection Type : PCB Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85

Body Features


  • Product Weight : 1.4 G  [.0494 OZ ]

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Base Material : Ruthenium
  • Contact Current Class (AMP) : 0 - 2
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Number of Poles : 1
  • Contact Plating Material : Ruthenium
  • Contact Special Features : Reed Contacts

Dimensions


  • Height Class (Mechanical) (MM) : 0 - 6
  • Length Class (Mechanical) (MM) : 16 - 20
  • Product Height : 5.1 MM  [.2 INCH ]
  • Product Length : 19.3 MM  [.759 INCH ]
  • Product Width : 6.4 MM  [.251 INCH ]
  • Width Class (Mechanical) (MM) : 6 - 8

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 100 - 150
  • Coil Power Rating DC (MILW) : 112
  • Coil Resistance (OHM) : 2000
  • Coil Special Features : Diode
  • Coil Voltage Rating (VDC) : 15
  • Contact Limiting Breaking Current (AMP) : .4
  • Contact Limiting Continuous Current (AMP) : 1
  • Contact Limiting Making Current (AMP) : .4
  • Contact Limiting Short-Time Current (AMP) : .4
  • Contact Switching Load (Min) : 10mA @ .01V
  • Contact Switching Voltage (Max) (VAC) : 200
  • Contact Switching Voltage (Max) (VDC) : 200
  • Contact Voltage Rating (VDC) : 24
  • Input Voltage (VAC) : 100
  • Input Voltage (VDC) : 100
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 250
  • Power Consumption (MILW) : 50 - 288

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Operation/Application


  • Performance Type : Standard

Other


  • Solder Process : Wave Solder

Packaging Features


  • Packaging Method : Box & Tube, Tube

Product Type Features


  • Relay Connection Type : PCB Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range (DEGC) : -40 - 85
Supplier's Site Datasheet
 - 2562112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Washproof reed relay for DC voltage. Monostable. For installation in pushdown switches (RM 2.54 mm). Low contact noise, low thermo voltage. Available with shielding plate for electrostatic protection and spark extinguisher / damper diode Contact Configuration = SPST Coil Voltage = 15V dc Mounting Type = PCB Mount Maximum Switching Current DC = 0.5 A Coil Power = 113mW Coil Resistance = 2 kOhms Length = 19.3mm Height = 5.1mm Depth = 6.4mm Dimensions = 19.3 x 6.4 x 5.1mm

Washproof reed relay for DC voltage. Monostable. For installation in pushdown switches (RM 2.54 mm). Low contact noise, low thermo voltage. Available with shielding plate for electrostatic protection and spark extinguisher / damper diode
Contact Configuration = SPST
Coil Voltage = 15V dc
Mounting Type = PCB Mount
Maximum Switching Current DC = 0.5 A
Coil Power = 113mW
Coil Resistance = 2 kOhms
Length = 19.3mm
Height = 5.1mm
Depth = 6.4mm
Dimensions = 19.3 x 6.4 x 5.1mm

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Protective Relays and Monitoring Relays Reed Relays
Product Number 1-1393763-2 2562112
Product Name Signal Relays
Approvals EU ELV Compliant; RoHS
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1462051-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
TO-5/.100 Grid Relays - 1-1617543-9 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
View Details
2 suppliers
Full-Size Relays - 1-1617004-0 - TE Connectivity
Specs
Approvals Out of Scope for EU ELV
View Details
2 suppliers
TO-5/.100 Grid Relays - 1-1617109-8 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
View Details