TE Connectivity TO-5/.100 Grid Relays 1-1617109-8

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (Max) (AMP) : 1 Pin Configuration : .300" x .300" Mounting Pad Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Power Measurement : Milliwatts Coil Power Rating DC (MILW) : 450 Coil Resistance (OHM) : 1560 Coil Voltage (VDC) : 26.5 Contact Switching Voltage (Max) (VDC) : 28 Input Voltage (VDC) : 17 Shock Resistance : 30G's, 6ms Vibration Resistance : 10G's, 10 - 500Hz Product Type Features Enclosure Type : Hermetically Sealed Relay Connection Type : PCB Pins Relay Options : Coil Suppression Diode Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (Max) (AMP) : 1 Pin Configuration : .300" x .300" Mounting Pad Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Power Measurement : Milliwatts Coil Power Rating DC (MILW) : 450 Coil Resistance (OHM) : 1560 Coil Voltage (VDC) : 26.5 Contact Switching Voltage (Max) (VDC) : 28 Input Voltage (VDC) : 17 Shock Resistance : 30G's, 6ms Vibration Resistance : 10G's, 10 - 500Hz Product Type Features Enclosure Type : Hermetically Sealed Relay Connection Type : PCB Pins Relay Options : Coil Suppression Diode Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TO-5/.100 Grid Relays - 1-1617109-8 - TE Connectivity
Berwyn, PA, United States
TO-5/.100 Grid Relays
1-1617109-8
TO-5/.100 Grid Relays 1-1617109-8
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (Max) (AMP) : 1 Pin Configuration : .300" x .300" Mounting Pad Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Power Measurement : Milliwatts Coil Power Rating DC (MILW) : 450 Coil Resistance (OHM) : 1560 Coil Voltage (VDC) : 26.5 Contact Switching Voltage (Max) (VDC) : 28 Input Voltage (VDC) : 17 Shock Resistance : 30G's, 6ms Vibration Resistance : 10G's, 10 - 500Hz Product Type Features Enclosure Type : Hermetically Sealed Relay Connection Type : PCB Pins Relay Options : Coil Suppression Diode Usage Conditions Operating Temperature Range (DEGC) : -55 - 85

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (Max) (AMP) : 1
  • Pin Configuration : .300" x .300" Mounting Pad

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Non-Polarized, Monostable
  • Coil Power Measurement : Milliwatts
  • Coil Power Rating DC (MILW) : 450
  • Coil Resistance (OHM) : 1560
  • Coil Voltage (VDC) : 26.5
  • Contact Switching Voltage (Max) (VDC) : 28
  • Input Voltage (VDC) : 17
  • Shock Resistance : 30G's, 6ms
  • Vibration Resistance : 10G's, 10 - 500Hz

Product Type Features


  • Enclosure Type : Hermetically Sealed
  • Relay Connection Type : PCB Pins
  • Relay Options : Coil Suppression Diode

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now
Relays - 1-1617109-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
HMD TO5 RELAY

HMD TO5 RELAY

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1-1617109-8 1-1617109-8
Product Name TO-5/.100 Grid Relays Relays
Poles Double Pole (DP)
Throw Double Throw
Approvals Not Yet Reviewed for EU ELV
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393100-2 - TE Connectivity
Specs
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
View Details
Relays - 1-1618060-6 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393122-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 0.9000 watts
View Details
Power Relays - 1-1393100-6 - TE Connectivity
Specs
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
View Details
2 suppliers