Fifield, Inc. Datasheets for Natural Fibers and Fabrics
Natural fibers and fabrics consist of bulk fibers, yarns, or woven cloth manufactured from plant materials such as cotton, wool, linen (flax), sisal, jute, hemp, or silk.
Natural Fibers and Fabrics: Learn more
| Product Name | Notes |
|---|---|
| Created by Fifield in 1994, Vienna™ is an elegant leatherette product offered in 26 different colors and nine textures. Extremely resistant to light, Vienna colors do not fade, even after... | |
| Created by Fifield in 2006, Integrity is an affordable leatherette offered in 8 stock colors. The material has good resistance to fading and good durability. Custom colors can be run... | |
| Glendale Polish Cloth is a 100% cotton flannel which removes light tarnish from silver when rubbed with the fabric. Stocked in White, the fabric is 46 " wide and rolls... | |
| In the late 1970s, Fifield created Charisma ™, a smooth simulated suede that has maintained a well-deserved reputation for elegance and diverse application. Constructed of nylon and non-woven polyurethane and... | |
| Launched in 1924, Ipswich Flannel continues to set the standard for the silver industry. Available exclusively from Fifield, this heavyweight, approx.4 oz. per square yard, 100% cotton flannel is produced... | |
| Similar in quality to Ipswich, Glendale is a narrower, lighter weight, double-napped flannel that is less expensive at approx. 3oz. per square yard. | |
| This heavyweight 100% cotton flannel is impregnated with proprietary compound to provide tarnish protection for valuable silver pieces. An exclusive product from Fifield™, Kenized™ SilverShield is the standard for the... |