Cantilevered Rolling Ladders are the perfect solution to access those hard-to-reach places. Allows the worker to stand out over the top of objects, such as tanks, or equipment. Top step includes 14" cantilever as standard, with options for 28", 35", or 42" cantilever. Frame is heavy duty 1" x 2" rectangular steel tubing. High quality 5" x 2" locking casters for easy rolling. Ships unassembled to reduce freight costs and risk of damage. Counterweight ships on separate pallet. Meets ANSI Special Purpose standards. Can be customized to meet your special requirements. Tread types available: Perforated Step (P) and Serrated Grating (G) . FOB Shipping Point.
Weights are for the ladders only and do not include the weight of the packaging - call for freight quote.
Base length and overall length may vary slightly. If you have a tight space, please call to confirm.
Ladder comes with Rear Guard Rail. Shown with the option "Remove Rear Guard Rail & Insert Snap Chains" for walk off accessibility.
Southland Equipment Service | |
---|---|
Product Category | Ladders |
Product Number | HCL-9 |
Product Name | CANTILEVER LADDERS |