ZARGES GmbH 4322/010

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7990616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional glass fibre stiled extension ladder with aluminium rungs that is suitable for use in electrical applications. The ladder is also fitted with wall running wheels for easy use and to eliminate wear. 280 mm distance between rungs. Rung size of 30 x 30 mm. Fibreglass stiles for protection up to 10 000 volts. 8 steps per section. Weight of 17 kg Ladder Type = Extension Number of Treads = 20 Stiles Material = Fibreglass Tread Material = Aluminium Closed Length = 2.97m Open Length = 5.21m Weight = 17kg

Professional glass fibre stiled extension ladder with aluminium rungs that is suitable for use in electrical applications. The ladder is also fitted with wall running wheels for easy use and to eliminate wear.
280 mm distance between rungs. Rung size of 30 x 30 mm. Fibreglass stiles for protection up to 10 000 volts. 8 steps per section. Weight of 17 kg
Ladder Type = Extension
Number of Treads = 20
Stiles Material = Fibreglass
Tread Material = Aluminium
Closed Length = 2.97m
Open Length = 5.21m
Weight = 17kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ladders
Product Number 7990616
Ladder Type Extension Ladder
Unlock Full Specs
to access all available technical data

Similar Products

 - 7990638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ladder Type Step Ladder
Material Fiberglass
Height 0.8694 ft (2.65 dm)
View Details
Safety Ladder System -  - Miller Fall Protection / Honeywell
Miller Fall Protection / Honeywell
Specs
Ladder Type Ladder System
View Details
Fiberglass Ladders and Ladder Cages - SAFRAILâ„¢ - Strongwell Corporation
Specs
Ladder Type Fixed / Wall Mounted Ladder
Material Fiberglass
View Details
Aluminum Ladders -  - Layher, Inc.
Specs
Ladder Type Articulated Ladder; Extension Ladder; Single Section Ladder; Trestle Ladder; Twin Step Ladder
Material Aluminum
View Details