C & C Lift Truck, Inc. EXTRA HEAVY DUTY FIBERGLASS FLAT D-RUNG EXTENSION LADDER HD7140-2

Suppliers

Company
Product
Description
Supplier Links
EXTRA HEAVY DUTY FIBERGLASS FLAT D-RUNG EXTENSION LADDER - HD7140-2 - C & C Lift Truck, Inc.
Edison, NJ, USA
EXTRA HEAVY DUTY FIBERGLASS FLAT D-RUNG EXTENSION LADDER
HD7140-2
EXTRA HEAVY DUTY FIBERGLASS FLAT D-RUNG EXTENSION LADDER HD7140-2
40' size is 300 lbs. duty rating, Type I. Orange non-conductive fiberglass side rails with non-irritating fabric outer mat assures a smooth trouble-free surface even after weathering. Traction-Tred® 1-3/4"W deeply serrated aluminum flat D-rung. Polyethylene rung wear sleeves. Combination aluminum rail end shield and shoe with extruded rubber slip-resistant shoe pad and steel spur plate. Twist-Proof® due to exclusive Alflo® rung joints. Pre-pierced holes at top of fly for field installation of accessories. For ladders 40' rails are 4", flange 1-3/4", and flat type D-rungs 1-3/4". Fly section width for 40' ladders: 16-3/4" outside rail, 13-1/4" inside rail. Base section for 40' ladders 20-7/8" outside rail, 22" outside shoes. Meets ANSI and OSHA Standards. FOB Shipping Point.
  • 40' size is 300 lbs. duty rating, Type I.
  • Orange non-conductive fiberglass side rails with non-irritating fabric outer mat assures a smooth trouble-free surface even after weathering.

Traction-Tred® 1-3/4"W deeply serrated aluminum flat D-rung. Polyethylene rung wear sleeves. Combination aluminum rail end shield and shoe with extruded rubber slip-resistant shoe pad and steel spur plate. Twist-Proof® due to exclusive Alflo® rung joints. Pre-pierced holes at top of fly for field installation of accessories. For ladders 40' rails are 4", flange 1-3/4", and flat type D-rungs 1-3/4". Fly section width for 40' ladders: 16-3/4" outside rail, 13-1/4" inside rail. Base section for 40' ladders 20-7/8" outside rail, 22" outside shoes. Meets ANSI and OSHA Standards. FOB Shipping Point.

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Ladders
Product Number HD7140-2
Product Name EXTRA HEAVY DUTY FIBERGLASS FLAT D-RUNG EXTENSION LADDER
Ladder Type Extension Ladder
Unlock Full Specs
to access all available technical data

Similar Products

 - 9143471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ladder Type Step Ladder
Material Aluminum
Weight Capacity 331 lbs (150 kg)
View Details
Safety Ladder System -  - Miller Fall Protection / Honeywell
Miller Fall Protection / Honeywell
Specs
Ladder Type Ladder System
View Details
Heavy-Duty Folding Ladders -  - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Ladder Type Step Ladder
Material Steel
Weight Capacity 375 lbs (170 kg)
View Details