C & C Lift Truck, Inc. All Welded (set-up), 4 -2" Retractable Spring Casters HPD3R2

Suppliers

Company
Product
Description
Supplier Links
All Welded (set-up), 4 -2" Retractable Spring Casters - HPD3R2 - C & C Lift Truck, Inc.
Edison, NJ, USA
All Welded (set-up), 4 -2" Retractable Spring Casters
HPD3R2
All Welded (set-up), 4 -2" Retractable Spring Casters HPD3R2
Allows workers to face outward while descending. Heavy duty self-cleaning treads are available in two styles. These ladders are the best choice for the ultimate in employee safety. Built of rugged 1" steel tubing for dependable long-lasting service. Choose from a variety of options to create a ladder to suit most any warehouse or factory need. Ladders from 2-4 steps feature 4 - 2" retracting spring-loaded casters and steel reinforced rubber tipped feet. Ladders 5-12 step feature SAF-T-Lock. Meets OSHA and ANSI standards. FOB Shipping Point. LOCKING SYSTEMS Spring Casters...ladders with 2-4 steps have 4 - 2" retracting spring-loaded casters and steel reinforced rubber tipped feet. SAF-T Lock...ladders with 5-12 steps have positive SAF-T lock with release that secures the ladder when an individual steps on the first step. Caster carriage retracts allowing metal reinforced rubber tipped feet to grip floor. Double SAF-T Lock...for 5-9 step ladders the Double SAF-T Lock (see options) is available. This locking system option utilizes 4-4" swivel casters for increased maneuverability from side to side in an aisle or any confined space. (Note: 18"W. 5-7 step ladders feature a safety lock and single wheel design.) TREAD STYLES G-Strut - Safety grating for the surest footing when liquids are underneath or area where slipping hazards are present. G-Perf - Perforated steel tread for normal use where liquids are not present. Easier to sit or kneel on steps.
  • Allows workers to face outward while descending.
  • Heavy duty self-cleaning treads are available in two styles.

These ladders are the best choice for the ultimate in employee safety. Built of rugged 1" steel tubing for dependable long-lasting service. Choose from a variety of options to create a ladder to suit most any warehouse or factory need. Ladders from 2-4 steps feature 4 - 2" retracting spring-loaded casters and steel reinforced rubber tipped feet. Ladders 5-12 step feature SAF-T-Lock. Meets OSHA and ANSI standards. FOB Shipping Point.

LOCKING SYSTEMS
Spring Casters...ladders with 2-4 steps have 4 - 2" retracting spring-loaded casters and steel reinforced rubber tipped feet. SAF-T Lock...ladders with 5-12 steps have positive SAF-T lock with release that secures the ladder when an individual steps on the first step. Caster carriage retracts allowing metal reinforced rubber tipped feet to grip floor. Double SAF-T Lock...for 5-9 step ladders the Double SAF-T Lock (see options) is available. This locking system option utilizes 4-4" swivel casters for increased maneuverability from side to side in an aisle or any confined space. (Note: 18"W. 5-7 step ladders feature a safety lock and single wheel design.)

TREAD STYLES
G-Strut - Safety grating for the surest footing when liquids are underneath or area where slipping hazards are present.
G-Perf - Perforated steel tread for normal use where liquids are not present. Easier to sit or kneel on steps.

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Ladders
Product Number HPD3R2
Product Name All Welded (set-up), 4 -2" Retractable Spring Casters
Height 5.33 ft (16.26 dm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7990672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ladder Type Step Ladder
Material Aluminum
Weight Capacity 331 lbs (150 kg)
View Details
Industrial Safety Ladders & Cages -  - MiTek Inc
Specs
Ladder Type Fixed / Wall Mounted Ladder; Single Section Ladder
Material Steel
View Details
24' Fiberglass Extension Ladder 375 lbs. Load Capacity - DXL3420-24PG - DEWALT Industrial Tool Co.
Specs
Ladder Type Extension Ladder
Material Fiberglass
Weight Capacity 300 lbs (136 kg)
View Details