TelephoneStuff.com Kendall Howard 3U Component Shelf 1906-3-003-03A

Suppliers

Company
Product
Description
Supplier Links
Kendall Howard 3U Component Shelf - 1906-3-003-03A - TelephoneStuff.com
Huntington Beach, CA, USA
Kendall Howard 3U Component Shelf
1906-3-003-03A
Kendall Howard 3U Component Shelf 1906-3-003-03A
A rack mounted line of shelf suitable for monitors, modems, DSL routers, tape players, and backup units. Features: - Store your non-rack mountable components - Constructed from heavy 14-gauge steel and individually formed by hand - Each corner has radius corners for optimum safety and handling - Front and back flange to ensure your components cannot slide off

A rack mounted line of shelf suitable for monitors, modems, DSL routers, tape players, and backup units.
Features:
- Store your non-rack mountable components
- Constructed from heavy 14-gauge steel and individually formed by hand
- Each corner has radius corners for optimum safety and handling
- Front and back flange to ensure your components cannot slide off

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 1906-3-003-03A
Product Name Kendall Howard 3U Component Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Hanging File Bars for Drawer (36
Specs
Category Industrial
Type Heavy Duty
Depth 18 inch (457 mm)
View Details
 - 3741574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shelving
Capacity 794 lbs (360 kg)
Depth 18.11 inch (460 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details
Wall-Mounted Garment Rack - 5656-01 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Single Sided
View Details