Southland Equipment Service COMPLETE PRE-CONFIGURED PANELS & RACKS W/ BINS HQBR-2721-220-24

Suppliers

Company
Product
Description
Supplier Links
COMPLETE PRE-CONFIGURED PANELS & RACKS W/ BINS - HQBR-2721-220-24 - Southland Equipment Service
Columbia, SC, USA
COMPLETE PRE-CONFIGURED PANELS & RACKS W/ BINS
HQBR-2721-220-24
COMPLETE PRE-CONFIGURED PANELS & RACKS W/ BINS HQBR-2721-220-24
Bench Racks Measures 36" L x 8" W x 19" H and 27" L x 8" W x 21" H. Both bench racks are available in 3 preconfigured choices. Bench racks can be joined together to form continous systems. Bins available in Blue, Yellow, Red, Green, Ivory, or Black - please specify. One bin color per unit. FOB Shipping Point. Louvered Panels Measures 36" L x 19" H and 18" L x 19" H. Each available in 3 configurations. Bins available in Blue, Yellow, Red, Green, Ivory, or Black - please specify. One bin color per unit. FOB Shipping Point. Single Sided Unit Measures 36" L x 15" W x 53" H, 250 lbs.cap. Available in 4 different configurations. Bins are available in Blue, Yellow, Red, Green, Ivory and Black - please specify. One bin color per unit. FOB Shipping Point. Double Sided Unit Measures 36" L x 25" W x 53" H, 500 lbs. cap. Available in 4 different configurations. Mobilize double sided unit with the addition of HQRU-MOB. Bins are available in Blue, Yellow, Red, Green, Ivory and Black - please specify. One bin color per unit. FOB Shipping Point.

Bench Racks
Measures 36" L x 8" W x 19" H and 27" L x 8" W x 21" H. Both bench racks are available in 3 preconfigured choices. Bench racks can be joined together to form continous systems. Bins available in Blue, Yellow, Red, Green, Ivory, or Black - please specify. One bin color per unit. FOB Shipping Point.
Louvered Panels
Measures 36" L x 19" H and 18" L x 19" H. Each available in 3 configurations. Bins available in Blue, Yellow, Red, Green, Ivory, or Black - please specify. One bin color per unit. FOB Shipping Point.
Single Sided Unit
Measures 36" L x 15" W x 53" H, 250 lbs.cap. Available in 4 different configurations. Bins are available in Blue, Yellow, Red, Green, Ivory and Black - please specify. One bin color per unit. FOB Shipping Point.
Double Sided Unit
Measures 36" L x 25" W x 53" H, 500 lbs. cap. Available in 4 different configurations. Mobilize double sided unit with the addition of HQRU-MOB. Bins are available in Blue, Yellow, Red, Green, Ivory and Black - please specify. One bin color per unit. FOB Shipping Point.

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Industrial Shelving and Racking
Product Number HQBR-2721-220-24
Product Name COMPLETE PRE-CONFIGURED PANELS & RACKS W/ BINS
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

 - 3148868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Length 15.45 inch (392 mm)
Width 4.37 inch (111 mm)
View Details
Hanging File Bars for Drawer (48
Specs
Category Industrial
Type Heavy Duty
Depth 27 inch (686 mm)
View Details
 - MP2BS-969630-7D - Shelving Direct
Shelving Direct
Specs
Category Commercial
Type Heavy Duty; Pick Rack
Capacity 1100 lbs (499 kg)
View Details
Spray Can Holders -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Category Industrial
Type Racking
Shelving/Racking Options Single Sided
View Details