Configuration Features Number of Positions : 19 Number of Power Positions : 0 Number of Signal Positions : 19
Contact Features Contact Type : Socket Reverse Gender : Yes
Dimensions Assembly Length : 54.61 MM [2.15 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250
Housing Features Circular Connector Shell Size : 23 Housing Color : Black Housing Material : PA 6.6
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Polarization Code : A
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Packaging Features Packaging Method : Tray Packaging Quantity : 8
Product Type Features Circular Connector Shell Type : All Plastic Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board, Wire-to-Panel Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Fluid Resistance : None Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features
- Number of Positions : 19
- Number of Power Positions : 0
- Number of Signal Positions : 19
Contact Features
- Contact Type : Socket
- Reverse Gender : Yes
Dimensions
- Assembly Length : 54.61 MM [2.15 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 250
- Operating Voltage (VDC) : 250
Housing Features
- Circular Connector Shell Size : 23
- Housing Color : Black
- Housing Material : PA 6.6
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Alignment : With
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Threaded Coupling
- Panel Mount Feature : With
- Panel Mount Feature Type : Flange with Mounting Holes
- Polarization Code : A
Operation/Application
- Circuit Application : Signal
- Shielded : No
Packaging Features
- Packaging Method : Tray
- Packaging Quantity : 8
Product Type Features
- Circular Connector Shell Type : All Plastic
- Connector & Housing Type : Receptacle
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Board, Wire-to-Panel
- Sealable : No
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions
- Fluid Resistance : None
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]