"
DUPLEX WITH LED INDICATOR LIGHT, DECORATOR TYPE
THERMOPLASTIC MATERIAL
LIGHT ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
UL (CANADA AND US), FSUL WC596 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
SIGNATURE[TM] BRAND
CONSTRUCTIONAL FEATURE IMPACT RESISTANT
OVERALL DIMENSION 1.65 INCH W X 1.2 INCH D X 4.2 INCH H
APPLICABLE STANDARD NEMA WD1/WD6
"
"
DUPLEX WITH LED INDICATOR LIGHT, DECORATOR TYPE
THERMOPLASTIC MATERIAL
LIGHT ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
UL (CANADA AND US), FSUL WC596 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
SIGNATURE[TM] BRAND
CONSTRUCTIONAL FEATURE IMPACT RESISTANT
OVERALL DIMENSION 1.65 INCH W X 1.2 INCH D X 4.2 INCH H