Selecta Products
Duplex/Single Receptacle
3232-TRWRGRY
Datasheet
Suppliers
"
DUPLEX TYPE
THERMOPLASTIC MATERIAL
GRAY COLOR
5-15R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT, WEATHER RESISTANT, IMPACT RESISTANT
PUSH, SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.32 INCH W X 1 INCH D X 3.31 INCH H
3232 MODEL
"
"
DUPLEX TYPE
THERMOPLASTIC MATERIAL
GRAY COLOR
5-15R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT, WEATHER RESISTANT, IMPACT RESISTANT
PUSH, SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.32 INCH W X 1 INCH D X 3.31 INCH H
3232 MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Product Category
Power Connectors
Product Number
3232-TRWRGRY
Product Name
Duplex/Single Receptacle
Device Type
Receptacle
Configuration
Duplex
Applications
Residential
Standards / Certifications
UL; CSA
Voltage Rating
125 volts
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
IEC
View Details
4 suppliers
Device Type
Receptacle; Industrial Power Connectors
Mounting Style
Cable; Cable Mount
Voltage Rating
415 volts
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Mounting Style
PCB
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details