KST6/10F and KST6/16F series 6 mm plugs with flexible crimp sleeves suitable for use with 10 mm² and 16 mm² conductor sizes. These KST/10F and KST/16F plugs are spring loaded with MC Multilam contacts and are designed to mate with the ID/B6S series sockets. The crimp sleeves of these 6 mm plugs are colour coded for ease of identifications
⢠Flexible, colour coded crimp sleeves. ⢠Spring loaded MC Multilam contacts. ⢠Available for use with 10 mm² and 16 mm² conductors
Voltage Rating = 600V
Current Rating = 100A
Colour = Red
Contact Material = Brass
Contact Plating = Silver
Gender = Male
Termination Method = Crimp
Insulation Material = Plastic
Spring Contact = Yes
Length = 86.5mm
RS Components, Ltd. | |
---|---|
Product Category | Power Connectors |
Product Number | 1393619 |
Device Type | Plug; 6 mm Test Plugs & Sockets |