Professional range of chassis mount DC power sockets.
Body Orientation - Straight. Contact Plating - Silver. Solder Terminals
Pin Diameter = 2.35mm
Mounting Type = Cable Mount
Voltage Rating = 12 V dc
Current Rating = 1A
Body Orientation = Straight
Contact Plating = Nickel
Series = 16
RS Components, Ltd. | |
---|---|
Product Category | Power Connectors |
Product Number | 1113725 |
Power Type | DC Power Connector |