Crimp terminated machined contacts . Metal Body
Number of Contacts = 25
Series = H-D
Current Rating = 10A
Gender = Female
Kit Type = Preassembled Connector Kit
Pole Format = 25P+E
Thread Size = PG16
Voltage Rating = 250 V ac
RS Components, Ltd. | |
---|---|
Product Category | Power Connectors |
Product Number | 4871806 |
Device Type | Receptacle; Heavy Duty Power Connector Kits |