From Legrand, a set of metal connectors, complete and ready to be connected. These sets avoid compatibility errors between male and female connectors, sockets and hoods, making them perfect for your application. The connectors are also used to supply power to low-power equipment and for data transmission. All models are highly reliable and excellent quality.
Features & Benefits
⢠Metal body and plastic locking jaws, except 32 P + E. ⢠Brass-treated contact, nickel and zinc-plated holder. ⢠Captive adhesive-coated seals. ⢠Terminals are supplied open and can be marked using Duplix.
Number of Contacts = 32
Series = 0526
Current Rating = 16A
Gender = Male/Female
Kit Type = Connector Kit
Voltage Rating = 500 V
Kit Contents = Socket with Lock, Top Entry Plug
RS Components, Ltd. | |
---|---|
Product Category | Power Connectors |
Product Number | 6188184 |
Device Type | Plug; Receptacle; Heavy Duty Power Connector Kits |