From Hirschmann, this ST series rectangular power connector is a panel mounted connector that is available with or without an added gasket, and in male and female versions. As this ST Series connector is rated to IP54, it is protected against contact, dust and water splashes, resulting in a good standard of environmental protection.
Current Rating = 16A
Voltage Rating = 250 V dc, 400 V ac
Mounting Type = Panel Mount
Gender = Male
Body Orientation = Straight
Termination Method = Screw Down
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +90°C
Series = ST
RS Components, Ltd. | |
---|---|
Product Category | Power Connectors |
Product Number | 1030973 |
Device Type | Plug; Industrial Power Connectors |
Mounting Style | Panel; Panel Mount |
Termination Types | Screw; Screw Down |