MDC, Receptacle, 2 Pole, Female Straight, 1M, 22awg, 4A, .5-NPT, Front Mount, Aluminum Clear Anodized
Mencom Corporation | |
---|---|
Product Category | Power Connectors |
Product Number | MDC-2FR-2-1M |
Product Name | MDC (M12) Female Receptacle |
Device Type | Receptacle |
Configuration | Single |
Applications | Residential |
Mounting Style | Cable |
Standards / Certifications | UL |